Fuses, FPK, Midget - Fast Acting, 600VAC 600VDC 25A
FPK-25A
Fuses, FPK, Midget - Fast Acting, 600VAC 600VDC 25A
FPK-25AFuses, FPK, Midget - Fast Acting, 600VAC 600VDC 25A
UL CLASS M FUSE, FAST ACTING 25A
| Chief Enterprises LLC | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | FPK-25A | FPK-25A |
| Product Name | Fuses, FPK, Midget - Fast Acting, 600VAC 600VDC 25A |
Circuit Protection - Electrical, Specialty Fuses |
| Fuse Type | Midget |