OptiFuse

Fuses, FPK, Midget - Fast Acting, 600VAC 600VDC 1.5A

FPK-1.5A

Description
Fuses, FPK, Midget - Fast Acting, 600VAC 600VDC 1.5A
Description
Fuses, FPK, Midget - Fast Acting, 600VAC 600VDC 1.5A

Suppliers

Company
Product
Description
Supplier Links
<p>Fuses, FPK, Midget - Fast Acting, 600VAC 600VDC 1.5A</p> - FPK-1.5A - Chief Enterprises LLC
Elmhurst, IL, United States

Fuses, FPK, Midget - Fast Acting, 600VAC 600VDC 1.5A


FPK-1.5A

Fuses, FPK, Midget - Fast Acting, 600VAC 600VDC 1.5A

FPK-1.5A
Fuses, FPK, Midget - Fast Acting, 600VAC 600VDC 1.5A

Fuses, FPK, Midget - Fast Acting, 600VAC 600VDC 1.5A

Supplier's Site

Technical Specifications

  Chief Enterprises LLC
Product Category Fuses
Product Number FPK-1.5A
Product Name

Fuses, FPK, Midget - Fast Acting, 600VAC 600VDC 1.5A

Fuse Type Midget
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 4A - 81411561 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 004110355 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
Rated Current 80 amps
View Details
Surface Mount Fuses - VF464 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Voltage 125 volts
View Details
Fuses - 2019-CCF1N12TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers