OptiFuse

Fuses, FPK, Midget - Fast Acting, 600VAC 600VDC 1.25A

FPK-1.25A

Description
Fuses, FPK, Midget - Fast Acting, 600VAC 600VDC 1.25A
Description
Fuses, FPK, Midget - Fast Acting, 600VAC 600VDC 1.25A

Suppliers

Company
Product
Description
Supplier Links
<p>Fuses, FPK, Midget - Fast Acting, 600VAC 600VDC 1.25A</p> - FPK-1.25A - Chief Enterprises LLC
Elmhurst, IL, United States

Fuses, FPK, Midget - Fast Acting, 600VAC 600VDC 1.25A


FPK-1.25A

Fuses, FPK, Midget - Fast Acting, 600VAC 600VDC 1.25A

FPK-1.25A
Fuses, FPK, Midget - Fast Acting, 600VAC 600VDC 1.25A

Fuses, FPK, Midget - Fast Acting, 600VAC 600VDC 1.25A

Supplier's Site

Technical Specifications

  Chief Enterprises LLC
Product Category Fuses
Product Number FPK-1.25A
Product Name

Fuses, FPK, Midget - Fast Acting, 600VAC 600VDC 1.25A

Fuse Type Midget
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 1.25A - 81412441 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 002312107 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 25 amps
View Details
Cartridge Fuses - VF354/VF354-P -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Voltage 600 volts
View Details
Fuses - 2019-CCF1N3.15TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers