OptiFuse Circuit Protection - Fuses FMX-MS-15A

Description
FUSE AUTO 15A 32VDC AUTO LINK
Description
FUSE AUTO 15A 32VDC AUTO LINK

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuses FMX-MS-15A
FUSE AUTO 15A 32VDC AUTO LINK

FUSE AUTO 15A 32VDC AUTO LINK

Supplier's Site
<p>Fuses, FMX-MS, Auto Link MCASE® - Slotted, 58V 15A</p> - FMX-MS-15A - Chief Enterprises LLC
Elmhurst, IL, United States

Fuses, FMX-MS, Auto Link MCASE® - Slotted, 58V 15A


FMX-MS-15A

Fuses, FMX-MS, Auto Link MCASE® - Slotted, 58V 15A

FMX-MS-15A
Fuses, FMX-MS, Auto Link MCASE® - Slotted, 58V 15A

Fuses, FMX-MS, Auto Link MCASE® - Slotted, 58V 15A

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Chief Enterprises LLC
Product Category Fuses Fuses
Product Number FMX-MS-15A FMX-MS-15A
Product Name Circuit Protection - Fuses

Fuses, FMX-MS, Auto Link MCASE® - Slotted, 58V 15A

Rated Voltage 58 volts 58 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - CCF1N10TTE - 1180042-CCF1N10TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 10 amps
View Details
4 suppliers
Fuse - 21737666 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
International Fuse Quick Acting 5A - 81411581 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details