OptiFuse Circuit Protection - Fuses FMX-LP-60A

Description
FUSE AUTO 60A 58VDC AUTO LINK
Description
FUSE AUTO 60A 58VDC AUTO LINK

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuses FMX-LP-60A
FUSE AUTO 60A 58VDC AUTO LINK

FUSE AUTO 60A 58VDC AUTO LINK

Supplier's Site
<p>Fuses, FMX-LP, Auto Link JCASE® LowPro , 58V 60A</p> - FMX-LP-60A - Chief Enterprises LLC
Elmhurst, IL, United States

Fuses, FMX-LP, Auto Link JCASE® LowPro , 58V 60A


FMX-LP-60A

Fuses, FMX-LP, Auto Link JCASE® LowPro , 58V 60A

FMX-LP-60A
Fuses, FMX-LP, Auto Link JCASE® LowPro , 58V 60A

Fuses, FMX-LP, Auto Link JCASE® LowPro , 58V 60A

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Chief Enterprises LLC
Product Category Fuses Fuses
Product Number FMX-LP-60A FMX-LP-60A
Product Name Circuit Protection - Fuses

Fuses, FMX-LP, Auto Link JCASE® LowPro , 58V 60A

Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002625035 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 900 volts
Rated Current 25 amps
View Details
North American Fuse Time Delay 1A - 813MDA-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
CCF1F Anti-Surge, Anti-Sulfur Chip Fuses -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Rated Current 0.4000 amps
View Details