OptiFuse Circuit Protection - Fuses FMX-LP-20A

Description
FUSE AUTO 20A 58VDC AUTO LINK
Description
FUSE AUTO 20A 58VDC AUTO LINK

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuses FMX-LP-20A
FUSE AUTO 20A 58VDC AUTO LINK

FUSE AUTO 20A 58VDC AUTO LINK

Supplier's Site
<p>Fuses, FMX-LP, Auto Link JCASE® LowPro , 58V 20A</p> - FMX-LP-20A - Chief Enterprises LLC
Elmhurst, IL, United States

Fuses, FMX-LP, Auto Link JCASE® LowPro , 58V 20A


FMX-LP-20A

Fuses, FMX-LP, Auto Link JCASE® LowPro , 58V 20A

FMX-LP-20A
Fuses, FMX-LP, Auto Link JCASE® LowPro , 58V 20A

Fuses, FMX-LP, Auto Link JCASE® LowPro , 58V 20A

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Chief Enterprises LLC
Product Category Fuses Fuses
Product Number FMX-LP-20A FMX-LP-20A
Product Name Circuit Protection - Fuses

Fuses, FMX-LP, Auto Link JCASE® LowPro , 58V 20A

Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 10A - 813GMA-10 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - CCF1N2TTE - 995627-CCF1N2TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2 amps
View Details
5 suppliers
Fuses - 004110443 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 400 amps
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers