OptiFuse Circuit Protection - Fuses FMS-200MA

Description
Win Source Part Number: 1138511-FMS-200MA Category: Circuit Protection>Fuses Series: FMS Package: Bulk Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 250 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 50A Melting I2t: 0.0065 Standard Package: 1 Mounting Type: Through Hole Package / Case: Radial, Can, Vertical Dimension: 0.335" Dia x 0.327" H (8.50mm x 8.30mm) Alternative Parts (Cross-Reference): FMS200MA; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 200 mA HTSUS: 8535.10.0040 Mfr: OptiFuse Other Names: 2298-FMS-200MA Base Product Number: FMS Approval Agency: cULus
Request a Quote Datasheet
Description
Win Source Part Number: 1138511-FMS-200MA Category: Circuit Protection>Fuses Series: FMS Package: Bulk Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 250 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 50A Melting I2t: 0.0065 Standard Package: 1 Mounting Type: Through Hole Package / Case: Radial, Can, Vertical Dimension: 0.335" Dia x 0.327" H (8.50mm x 8.30mm) Alternative Parts (Cross-Reference): FMS200MA; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 200 mA HTSUS: 8535.10.0040 Mfr: OptiFuse Other Names: 2298-FMS-200MA Base Product Number: FMS Approval Agency: cULus
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuses - 1138511-FMS-200MA - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1138511-FMS-200MA
Circuit Protection - Fuses 1138511-FMS-200MA
Win Source Part Number: 1138511-FMS-200MA Category: Circuit Protection>Fuses Series: FMS Package: Bulk Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 250 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 50A Melting I2t: 0.0065 Standard Package: 1 Mounting Type: Through Hole Package / Case: Radial, Can, Vertical Dimension: 0.335" Dia x 0.327" H (8.50mm x 8.30mm) Alternative Parts (Cross-Reference): FMS200MA; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 200 mA HTSUS: 8535.10.0040 Mfr: OptiFuse Other Names: 2298-FMS-200MA Base Product Number: FMS Approval Agency: cULus

Win Source Part Number: 1138511-FMS-200MA
Category: Circuit Protection>Fuses
Series: FMS
Package: Bulk
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 250 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 50A
Melting I2t: 0.0065
Standard Package: 1
Mounting Type: Through Hole
Package / Case: Radial, Can, Vertical
Dimension: 0.335" Dia x 0.327" H (8.50mm x 8.30mm)
Alternative Parts (Cross-Reference): FMS200MA;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 200 mA
HTSUS: 8535.10.0040
Mfr: OptiFuse
Other Names: 2298-FMS-200MA
Base Product Number: FMS
Approval Agency: cULus

Buy Now Datasheet
Circuit Protection - Fuses - FMS-200MA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Fuses
FMS-200MA
Circuit Protection - Fuses FMS-200MA
FUSE BRD MNT 200MA 250VAC RADIAL

FUSE BRD MNT 200MA 250VAC RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses
Product Number 1138511-FMS-200MA FMS-200MA
Product Name Circuit Protection - Fuses Circuit Protection - Fuses
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 1A - 81413421 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 002635117 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 40 amps
View Details
Power Fuses General Purpose Fuses - IEC standard Series - NT00C/00/0/1/2/3/4/4A -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 440 volts
Rated Current 1600 amps
View Details
Fuses - 2019-CCF1N0.4TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers