OptiFuse Circuit Protection - Fuses FCM-100MA

Description
Win Source Part Number: 1111283-FCM-100MA Category: Circuit Protection>Fuses Series: FCM Package: Tape & Reel (TR) Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 125 V Voltage Rating - DC: 32 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 50A AC, 300A DC Standard Package: 1,000 Mounting: SMD (SMT) Package / Case: 2410 (6125 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.240" L x 0.100" W x 0.100" H (6.10mm x 2.54mm x 2.54mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100 mA HTSUS: 8535.10.0040 Mfr: OptiFuse Other Names: 2298-FCM-100MATR Base Product Number: FCM Approval Agency: CSA, cULus
Request a Quote Datasheet
Description
Win Source Part Number: 1111283-FCM-100MA Category: Circuit Protection>Fuses Series: FCM Package: Tape & Reel (TR) Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 125 V Voltage Rating - DC: 32 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 50A AC, 300A DC Standard Package: 1,000 Mounting: SMD (SMT) Package / Case: 2410 (6125 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.240" L x 0.100" W x 0.100" H (6.10mm x 2.54mm x 2.54mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100 mA HTSUS: 8535.10.0040 Mfr: OptiFuse Other Names: 2298-FCM-100MATR Base Product Number: FCM Approval Agency: CSA, cULus
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuses - 1111283-FCM-100MA - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1111283-FCM-100MA
Circuit Protection - Fuses 1111283-FCM-100MA
Win Source Part Number: 1111283-FCM-100MA Category: Circuit Protection>Fuses Series: FCM Package: Tape & Reel (TR) Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 125 V Voltage Rating - DC: 32 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 50A AC, 300A DC Standard Package: 1,000 Mounting: SMD (SMT) Package / Case: 2410 (6125 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.240" L x 0.100" W x 0.100" H (6.10mm x 2.54mm x 2.54mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100 mA HTSUS: 8535.10.0040 Mfr: OptiFuse Other Names: 2298-FCM-100MATR Base Product Number: FCM Approval Agency: CSA, cULus

Win Source Part Number: 1111283-FCM-100MA
Category: Circuit Protection>Fuses
Series: FCM
Package: Tape & Reel (TR)
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125 V
Voltage Rating - DC: 32 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 50A AC, 300A DC
Standard Package: 1,000
Mounting: SMD (SMT)
Package / Case: 2410 (6125 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.240" L x 0.100" W x 0.100" H (6.10mm x 2.54mm x 2.54mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100 mA
HTSUS: 8535.10.0040
Mfr: OptiFuse
Other Names: 2298-FCM-100MATR
Base Product Number: FCM
Approval Agency: CSA, cULus

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Fuses
Product Number 1111283-FCM-100MA
Product Name Circuit Protection - Fuses
Mounting SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 1.25A 32V Circuit Protection Fuse - 139-TF16SN1.25TTD - ERSAELECTRONICS PTE. LTD.
Specs
Approvals / Standards RoHS
Rated Voltage 32 volts
Rated Current 1.25 amps
View Details
2 suppliers
International Fuse Time Lag 2A - 81412501 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Rated Voltage 250 volts
View Details