Fuses, FCD, IEC 5x20mm Ceramic - Fast, 250V 2A
FCD-2A
Fuses, FCD, IEC 5x20mm Ceramic - Fast, 250V 2A
FCD-2AFuses, FCD, IEC 5x20mm Ceramic - Fast, 250V 2A
FUSE CERM 2A 250VAC 250VDC 5X20
| Chief Enterprises LLC | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | FCD-2A | FCD-2A |
| Product Name | Fuses, FCD, IEC 5x20mm Ceramic - Fast, 250V 2A |
Circuit Protection - Fuses |
| Fuse Material | Ceramic | |
| Features | Fast Acting | |
| Rated Voltage | 250 volts | 250 volts |