OptiFuse

Fuses, FCD, IEC 5x20mm Ceramic -Fast, 250V 2.5A

FCD-2.5A

Description
Fuses, FCD, IEC 5x20mm Ceramic -Fast, 250V 2.5A
Description
Fuses, FCD, IEC 5x20mm Ceramic -Fast, 250V 2.5A

Suppliers

Company
Product
Description
Supplier Links
<p>Fuses, FCD, IEC 5x20mm Ceramic -Fast, 250V 2.5A</p> - FCD-2.5A - Chief Enterprises LLC
Elmhurst, IL, United States

Fuses, FCD, IEC 5x20mm Ceramic -Fast, 250V 2.5A


FCD-2.5A

Fuses, FCD, IEC 5x20mm Ceramic -Fast, 250V 2.5A

FCD-2.5A
Fuses, FCD, IEC 5x20mm Ceramic -Fast, 250V 2.5A

Fuses, FCD, IEC 5x20mm Ceramic -Fast, 250V 2.5A

Supplier's Site
Circuit Protection - Fuses - FCD-2.5A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Fuses
FCD-2.5A
Circuit Protection - Fuses FCD-2.5A
FUSE CERM 2.5A 250VAC 250VDC

FUSE CERM 2.5A 250VAC 250VDC

Supplier's Site

Technical Specifications

  Chief Enterprises LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses
Product Number FCD-2.5A FCD-2.5A
Product Name

Fuses, FCD, IEC 5x20mm Ceramic -Fast, 250V 2.5A

Circuit Protection - Fuses
Fuse Material Ceramic
Features Fast Acting
Rated Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

200A Fuse Block - 1494U-F200 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
CCF1F Anti-Surge, Anti-Sulfur Chip Fuses -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Rated Current 0.4000 amps
View Details
Fuses - 002211001 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 2 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers