OptiFuse

Fuses, FCD, IEC 5x20mm Ceramic - Fast, 250V 1A

FCD-1A

Description
Fuses, FCD, IEC 5x20mm Ceramic - Fast, 250V 1A
Description
Fuses, FCD, IEC 5x20mm Ceramic - Fast, 250V 1A

Suppliers

Company
Product
Description
Supplier Links
<p>Fuses, FCD, IEC 5x20mm Ceramic - Fast, 250V 1A</p> - FCD-1A - Chief Enterprises LLC
Elmhurst, IL, United States

Fuses, FCD, IEC 5x20mm Ceramic - Fast, 250V 1A


FCD-1A

Fuses, FCD, IEC 5x20mm Ceramic - Fast, 250V 1A

FCD-1A
Fuses, FCD, IEC 5x20mm Ceramic - Fast, 250V 1A

Fuses, FCD, IEC 5x20mm Ceramic - Fast, 250V 1A

Supplier's Site
Circuit Protection - Fuses - FCD-1A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Fuses
FCD-1A
Circuit Protection - Fuses FCD-1A
FUSE CERM 1A 250VAC 250VDC 5X20

FUSE CERM 1A 250VAC 250VDC 5X20

Supplier's Site

Technical Specifications

  Chief Enterprises LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses
Product Number FCD-1A FCD-1A
Product Name

Fuses, FCD, IEC 5x20mm Ceramic - Fast, 250V 1A

Circuit Protection - Fuses
Fuse Material Ceramic
Features Fast Acting
Rated Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Three-Terminal Fuses - VCLM3820 (30A) -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 62 volts
Rated Current 30 amps
View Details
Fuses - 002311404 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
Fuse - 21737666 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers