OptiFuse

Fuses, FCA, 3AB 1/4" x 1 1/4" - Fast, 250V 6A

FCA-6A

Description
Fuses, FCA, 3AB 1/4" x 1 1/4" - Fast, 250V 6A
Description
Fuses, FCA, 3AB 1/4" x 1 1/4" - Fast, 250V 6A

Suppliers

Company
Product
Description
Supplier Links
<p>Fuses, FCA, 3AB 1/4 - FCA-6A - Chief Enterprises LLC">
Elmhurst, IL, United States

Fuses, FCA, 3AB 1/4" x 1 1/4" - Fast, 250V 6A


FCA-6A

Fuses, FCA, 3AB 1/4" x 1 1/4" - Fast, 250V 6A

FCA-6A
Fuses, FCA, 3AB 1/4" x 1 1/4" - Fast, 250V 6A

Fuses, FCA, 3AB 1/4" x 1 1/4" - Fast, 250V 6A

Supplier's Site
Circuit Protection - Fuses - FCA-6A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Fuses
FCA-6A
Circuit Protection - Fuses FCA-6A
FUSE CERAMIC 6A 250VAC 3AB 3AG

FUSE CERAMIC 6A 250VAC 3AB 3AG

Supplier's Site

Technical Specifications

  Chief Enterprises LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses
Product Number FCA-6A FCA-6A
Product Name

Fuses, FCA, 3AB 1/4" x 1 1/4" - Fast, 250V 6A

Circuit Protection - Fuses
Features Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 2019-CCF1N2.5TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers
Fuse - 21742772 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers
North American Fuse Medium Time Delay 2A - 813GMC-2 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details