OptiFuse

Fuses, FCA, 3AB 1/4" x 1 1/4" - Fast, 250V 30A

FCA-30A

Description
Fuses, FCA, 3AB 1/4" x 1 1/4" - Fast, 250V 30A
Description
Fuses, FCA, 3AB 1/4" x 1 1/4" - Fast, 250V 30A

Suppliers

Company
Product
Description
Supplier Links
<p>Fuses, FCA, 3AB 1/4 - FCA-30A - Chief Enterprises LLC">
Elmhurst, IL, United States

Fuses, FCA, 3AB 1/4" x 1 1/4" - Fast, 250V 30A


FCA-30A

Fuses, FCA, 3AB 1/4" x 1 1/4" - Fast, 250V 30A

FCA-30A
Fuses, FCA, 3AB 1/4" x 1 1/4" - Fast, 250V 30A

Fuses, FCA, 3AB 1/4" x 1 1/4" - Fast, 250V 30A

Supplier's Site
Circuit Protection - Fuses - FCA-30A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Fuses
FCA-30A
Circuit Protection - Fuses FCA-30A
FUSE CERAMIC 30A 250VAC 3AB 3AG

FUSE CERAMIC 30A 250VAC 3AB 3AG

Supplier's Site

Technical Specifications

  Chief Enterprises LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses
Product Number FCA-30A FCA-30A
Product Name

Fuses, FCA, 3AB 1/4" x 1 1/4" - Fast, 250V 30A

Circuit Protection - Fuses
Features Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 10A - 81411641 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 486-3884-ND - DigiKey
Specs
Fuse Type Miniature
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers