FUSE CERAMIC 2A 250VAC 3AB 3AG
- FCA-2A - Chief Enterprises LLC">
Fuses, FCA, 3AB 1/4" x 1 1/4" - Fast, 250V 2A
FCA-2AFuses, FCA, 3AB 1/4" x 1 1/4" - Fast, 250V 2A
| Shenzhen Shengyu Electronics Technology Limited | Chief Enterprises LLC | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | FCA-2A | FCA-2A |
| Product Name | Circuit Protection - Fuses | Fuses, FCA, 3AB 1/4" x 1 1/4" - Fast, 250V 2A |
| Rated Voltage | 250 volts | 250 volts |