OptiFuse

Fuses, FCA, 3AB 1/4" x 1 1/4" - Fast, 250V 12A

FCA-12A

Description
Fuses, FCA, 3AB 1/4" x 1 1/4" - Fast, 250V 12A
Description
Fuses, FCA, 3AB 1/4" x 1 1/4" - Fast, 250V 12A

Suppliers

Company
Product
Description
Supplier Links
<p>Fuses, FCA, 3AB 1/4 - FCA-12A - Chief Enterprises LLC">
Elmhurst, IL, United States

Fuses, FCA, 3AB 1/4" x 1 1/4" - Fast, 250V 12A


FCA-12A

Fuses, FCA, 3AB 1/4" x 1 1/4" - Fast, 250V 12A

FCA-12A
Fuses, FCA, 3AB 1/4" x 1 1/4" - Fast, 250V 12A

Fuses, FCA, 3AB 1/4" x 1 1/4" - Fast, 250V 12A

Supplier's Site
Circuit Protection - Fuses - FCA-12A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Fuses
FCA-12A
Circuit Protection - Fuses FCA-12A
FUSE CERAMIC 12A 250VAC 3AB 3AG

FUSE CERAMIC 12A 250VAC 3AB 3AG

Supplier's Site

Technical Specifications

  Chief Enterprises LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses
Product Number FCA-12A FCA-12A
Product Name

Fuses, FCA, 3AB 1/4" x 1 1/4" - Fast, 250V 12A

Circuit Protection - Fuses
Features Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

200A Fuse Block - 1494U-F200 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Circuit Protection Fuse - 139-CCF1N1TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Fuses - 004110316 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 160 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers