OptiFuse

Fuse Blocks, BLR-I-300, ATO/ATC® Fuse Block w/LED, 10 Pole

BLR-I-310

Description
Fuse Blocks, BLR-I-300, ATO/ATC® Fuse Block w/LED, 10 Pole
Description
Fuse Blocks, BLR-I-300, ATO/ATC® Fuse Block w/LED, 10 Pole

Suppliers

Company
Product
Description
Supplier Links
<p>Fuse Blocks, BLR-I-300, ATO/ATC® Fuse Block w/LED, 10 Pole</p> - BLR-I-310 - Chief Enterprises LLC
Elmhurst, IL, United States

Fuse Blocks, BLR-I-300, ATO/ATC® Fuse Block w/LED, 10 Pole


BLR-I-310

Fuse Blocks, BLR-I-300, ATO/ATC® Fuse Block w/LED, 10 Pole

BLR-I-310
Fuse Blocks, BLR-I-300, ATO/ATC® Fuse Block w/LED, 10 Pole

Fuse Blocks, BLR-I-300, ATO/ATC® Fuse Block w/LED, 10 Pole

Supplier's Site

Technical Specifications

  Chief Enterprises LLC
Product Category Fuse Holders
Product Number BLR-I-310
Product Name

Fuse Blocks, BLR-I-300, ATO/ATC® Fuse Block w/LED, 10 Pole

Mounting Fuse Block
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses holder - VF-79-01-1 -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 100 amps
Rated Operating Voltage 32 volts
View Details
Street Lighting Fuse Boxes - CS0640-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Fuse Holders - 5234949 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated Other; (5.2 x 20mm)
View Details
3 Pole Fuse Holder - 1492-FB3J60 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 60 amps
Approvals / Ratings UL
View Details
2 suppliers