OptiFuse

Fuse Blocks, BLR-I-300, ATO/ATC® Fuse Block w/LED, 4 Pole

BLR-I-304

Description
Fuse Blocks, BLR-I-300, ATO/ATC® Fuse Block w/LED, 4 Pole
Description
Fuse Blocks, BLR-I-300, ATO/ATC® Fuse Block w/LED, 4 Pole

Suppliers

Company
Product
Description
Supplier Links
<p>Fuse Blocks, BLR-I-300, ATO/ATC® Fuse Block w/LED, 4 Pole</p> - BLR-I-304 - Chief Enterprises LLC
Elmhurst, IL, United States

Fuse Blocks, BLR-I-300, ATO/ATC® Fuse Block w/LED, 4 Pole


BLR-I-304

Fuse Blocks, BLR-I-300, ATO/ATC® Fuse Block w/LED, 4 Pole

BLR-I-304
Fuse Blocks, BLR-I-300, ATO/ATC® Fuse Block w/LED, 4 Pole

Fuse Blocks, BLR-I-300, ATO/ATC® Fuse Block w/LED, 4 Pole

Supplier's Site

Technical Specifications

  Chief Enterprises LLC
Product Category Fuse Holders
Product Number BLR-I-304
Product Name

Fuse Blocks, BLR-I-300, ATO/ATC® Fuse Block w/LED, 4 Pole

Mounting Fuse Block
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses Auto In-line fuse holders - VF-708A -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
Fuse Holder - 2313 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 60 amps
Rated Operating Voltage 600 volts
View Details
SMT-Vertical Entry Mini Auto Fuse Holder-on T&R - 3588TR - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting SMT
View Details
5 suppliers
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details