OptiFuse Compact ATOF/ATC 10-Position Fuse Block with Clear Cover, 100 Amp Max., 32VDC BLR-610

Description
Compact ATOF / ATC 10 Position Fuse Block with Clear Cover Category: Fuse Holders Single side design allows wire entry from one side to minimize footprint Tin-plated copper terminal connections Uses 1/4" quick disconnect terminals Input Terminal Stud: M5 Clear insulating cover designed for water and dust proofing Mounting: (2) 5 mm mounting holes for #10 screws 30A Per Circuit - 100A max. current rating
Request a Quote Datasheet
Description
Compact ATOF / ATC 10 Position Fuse Block with Clear Cover Category: Fuse Holders Single side design allows wire entry from one side to minimize footprint Tin-plated copper terminal connections Uses 1/4" quick disconnect terminals Input Terminal Stud: M5 Clear insulating cover designed for water and dust proofing Mounting: (2) 5 mm mounting holes for #10 screws 30A Per Circuit - 100A max. current rating
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact ATOF/ATC 10-Position Fuse Block with Clear Cover, 100 Amp Max., 32VDC - 45642 - Waytek, Inc.
Chanhassen, MN, United States
Compact ATOF/ATC 10-Position Fuse Block with Clear Cover, 100 Amp Max., 32VDC
45642
Compact ATOF/ATC 10-Position Fuse Block with Clear Cover, 100 Amp Max., 32VDC 45642
Compact ATOF / ATC 10 Position Fuse Block with Clear Cover Category: Fuse Holders Single side design allows wire entry from one side to minimize footprint Tin-plated copper terminal connections Uses 1/4" quick disconnect terminals Input Terminal Stud: M5 Clear insulating cover designed for water and dust proofing Mounting: (2) 5 mm mounting holes for #10 screws 30A Per Circuit - 100A max. current rating
  • Compact ATOF / ATC 10 Position Fuse Block with Clear Cover
  • Category: Fuse Holders
  • Single side design allows wire entry from one side to minimize footprint
  • Tin-plated copper terminal connections
  • Uses 1/4" quick disconnect terminals
  • Input Terminal Stud: M5
  • Clear insulating cover designed for water and dust proofing
  • Mounting: (2) 5 mm mounting holes for #10 screws
  • 30A Per Circuit - 100A max. current rating
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Fuses
Product Number 45642
Product Name Compact ATOF/ATC 10-Position Fuse Block with Clear Cover, 100 Amp Max., 32VDC
Mounting (2) 5 mm mounting holes for #10 screws
Unlock Full Specs
to access all available technical data