OptiFuse Compact ATOF/ATC 6-Position Fuse Block with Clear Cover, 100 Amp Max., 32VDC BLR-606

Description
Compact ATOF / ATC 6 Position Fuse Block with Clear Cover Category: Fuse Holders Single side design allows wire entry from one side to minimize footprint Tin-plated copper terminal connections Uses 1/4" quick disconnect terminals Input Terminal Stud: M5 Clear insulating cover designed for water and dust proofing Mounting: (2) 5 mm mounting holes for #10 screws 30A Per Circuit - 100A max. Current Rating
Request a Quote Datasheet
Description
Compact ATOF / ATC 6 Position Fuse Block with Clear Cover Category: Fuse Holders Single side design allows wire entry from one side to minimize footprint Tin-plated copper terminal connections Uses 1/4" quick disconnect terminals Input Terminal Stud: M5 Clear insulating cover designed for water and dust proofing Mounting: (2) 5 mm mounting holes for #10 screws 30A Per Circuit - 100A max. Current Rating
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact ATOF/ATC 6-Position Fuse Block with Clear Cover, 100 Amp Max., 32VDC - 45641 - Waytek, Inc.
Chanhassen, MN, United States
Compact ATOF/ATC 6-Position Fuse Block with Clear Cover, 100 Amp Max., 32VDC
45641
Compact ATOF/ATC 6-Position Fuse Block with Clear Cover, 100 Amp Max., 32VDC 45641
Compact ATOF / ATC 6 Position Fuse Block with Clear Cover Category: Fuse Holders Single side design allows wire entry from one side to minimize footprint Tin-plated copper terminal connections Uses 1/4" quick disconnect terminals Input Terminal Stud: M5 Clear insulating cover designed for water and dust proofing Mounting: (2) 5 mm mounting holes for #10 screws 30A Per Circuit - 100A max. Current Rating
  • Compact ATOF / ATC 6 Position Fuse Block with Clear Cover
  • Category: Fuse Holders
  • Single side design allows wire entry from one side to minimize footprint
  • Tin-plated copper terminal connections
  • Uses 1/4" quick disconnect terminals
  • Input Terminal Stud: M5
  • Clear insulating cover designed for water and dust proofing
  • Mounting: (2) 5 mm mounting holes for #10 screws
  • 30A Per Circuit - 100A max. Current Rating
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Fuses
Product Number 45641
Product Name Compact ATOF/ATC 6-Position Fuse Block with Clear Cover, 100 Amp Max., 32VDC
Mounting (2) 5 mm mounting holes for #10 screws
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 2019-CCF1F5TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuses - 002610013 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 25 amps
View Details
Fuse fast acting - fuse-fast-acting-max-125-a-with-single-terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details