BLR-506 -- STANDARD ATOF/ATC 6-POSITION FUSE BLOCK WITH CLEAR COVER, 100A MAX., 32VDC, SCREW LOAD CONNECTORS
OptiFuse
Standard ATOF/ATC 6-Position Fuse Block with Clear Cover, 100A Max., 32VDC, Screw Load Connectors
BLR-506
Description
Standard ATOF /ATC 6 Position Fuse Block with Clear Cover
Category: Fuse Holders
UL Flame Rating Base: 94V-0
Tin-plated copper terminal connections
Load Connection: M4 Screws
Input Terminal: 10-32 Threaded Stud
Clear insulating cover designed for water and dust proofing
Input Wire Size: #4-6 Ga.
Output Wire Size: #12-16 Ga.
30A Per Circuit - 100A max. Current Rating
Request a Quote
Email Supplier
Datasheet
Description
Standard ATOF /ATC 6 Position Fuse Block with Clear Cover
Category: Fuse Holders
UL Flame Rating Base: 94V-0
Tin-plated copper terminal connections
Load Connection: M4 Screws
Input Terminal: 10-32 Threaded Stud
Clear insulating cover designed for water and dust proofing
Input Wire Size: #4-6 Ga.
Output Wire Size: #12-16 Ga.
30A Per Circuit - 100A max. Current Rating
Request a Quote
Email Supplier
Datasheet
Suppliers
Standard ATOF/ATC 6-Position Fuse Block with Clear Cover, 100A Max., 32VDC, Screw Load Connectors
45644
Standard ATOF /ATC 6 Position Fuse Block with Clear Cover
Category: Fuse Holders
UL Flame Rating Base: 94V-0
Tin-plated copper terminal connections
Load Connection: M4 Screws
Input Terminal: 10-32 Threaded Stud
Clear insulating cover designed for water and dust proofing
Input Wire Size: #4-6 Ga.
Output Wire Size: #12-16 Ga.
30A Per Circuit - 100A max. Current Rating
- Standard ATOF /ATC 6 Position Fuse Block with Clear Cover
- Category: Fuse Holders
- UL Flame Rating Base: 94V-0
- Tin-plated copper terminal connections
- Load Connection: M4 Screws
- Input Terminal: 10-32 Threaded Stud
- Clear insulating cover designed for water and dust proofing
- Input Wire Size: #4-6 Ga.
- Output Wire Size: #12-16 Ga.
- 30A Per Circuit - 100A max. Current Rating
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Fuses |
|
Product Number
|
45644 |
|
Product Name
|
Standard ATOF/ATC 6-Position Fuse Block with Clear Cover, 100A Max., 32VDC, Screw Load Connectors |
|
Rated Voltage
|
32 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
Through Hole
Operating Temperature
-25 to 85 C (-13 to 185 F)
Rated Breaking Capacity
100 amps
View Details
Operating Temperature
-40 to 10 C (-40 to 50 F)
Rated Voltage
250 volts
Rated Current
1.25 amps
View Details
Rated Voltage
240 volts
Rated Current
10 amps
View Details
3 suppliers