BLR-310 -- STANDARD ATOF/ATC 10-POSITION FUSE BLOCK WITH CLEAR COVER, 100A, 32VDC, QUICK CONNECT TERMINALS
OptiFuse
Standard ATOF/ATC 10-Position Fuse Block with Clear Cover, 100A, 32VDC, Quick Connect Terminals
BLR-310
Description
Standard ATOF /ATC 10 Position Fuse Block with Clear Cover
Category: Fuse Holders
UL Flame Rating Base: 94V-0
Tin-plated copper terminal connections
Load Connection: 1/4" Quick Connects
Input Terminal: 10-32 Threaded Stud
Clear insulating cover designed for water and dust proofing
Input Wire Size: #4-6 Ga.
Output Wire Size: #12-16 Ga.
30A Per Circuit - 100A max. current rating
Request a Quote
Email Supplier
Datasheet
Description
Standard ATOF /ATC 10 Position Fuse Block with Clear Cover
Category: Fuse Holders
UL Flame Rating Base: 94V-0
Tin-plated copper terminal connections
Load Connection: 1/4" Quick Connects
Input Terminal: 10-32 Threaded Stud
Clear insulating cover designed for water and dust proofing
Input Wire Size: #4-6 Ga.
Output Wire Size: #12-16 Ga.
30A Per Circuit - 100A max. current rating
Request a Quote
Email Supplier
Datasheet
Suppliers
Standard ATOF/ATC 10-Position Fuse Block with Clear Cover, 100A, 32VDC, Quick Connect Terminals
45649
Standard ATOF /ATC 10 Position Fuse Block with Clear Cover
Category: Fuse Holders
UL Flame Rating Base: 94V-0
Tin-plated copper terminal connections
Load Connection: 1/4" Quick Connects
Input Terminal: 10-32 Threaded Stud
Clear insulating cover designed for water and dust proofing
Input Wire Size: #4-6 Ga.
Output Wire Size: #12-16 Ga.
30A Per Circuit - 100A max. current rating
- Standard ATOF /ATC 10 Position Fuse Block with Clear Cover
- Category: Fuse Holders
- UL Flame Rating Base: 94V-0
- Tin-plated copper terminal connections
- Load Connection: 1/4" Quick Connects
- Input Terminal: 10-32 Threaded Stud
- Clear insulating cover designed for water and dust proofing
- Input Wire Size: #4-6 Ga.
- Output Wire Size: #12-16 Ga.
- 30A Per Circuit - 100A max. current rating
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Fuses |
|
Product Number
|
45649 |
|
Product Name
|
Standard ATOF/ATC 10-Position Fuse Block with Clear Cover, 100A, 32VDC, Quick Connect Terminals |
|
Rated Voltage
|
32 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Rated Voltage
250 volts
Rated Current
6.3 amps
View Details
3 suppliers
Features
Fast Acting
Rated Voltage
63 volts
Rated Current
0.2500 amps
View Details
4 suppliers