OptiFuse

Fuse Blocks, BLM-I-300, MINI® Fuse Block w/LED, 10 Pole

BLM-I-310

Description
Fuse Blocks, BLM-I-300, MINI® Fuse Block w/LED, 10 Pole
Description
Fuse Blocks, BLM-I-300, MINI® Fuse Block w/LED, 10 Pole

Suppliers

Company
Product
Description
Supplier Links
<p>Fuse Blocks, BLM-I-300, MINI® Fuse Block w/LED, 10 Pole</p> - BLM-I-310 - Chief Enterprises LLC
Elmhurst, IL, United States

Fuse Blocks, BLM-I-300, MINI® Fuse Block w/LED, 10 Pole


BLM-I-310

Fuse Blocks, BLM-I-300, MINI® Fuse Block w/LED, 10 Pole

BLM-I-310
Fuse Blocks, BLM-I-300, MINI® Fuse Block w/LED, 10 Pole

Fuse Blocks, BLM-I-300, MINI® Fuse Block w/LED, 10 Pole

Supplier's Site

Technical Specifications

  Chief Enterprises LLC
Product Category Fuse Holders
Product Number BLM-I-310
Product Name

Fuse Blocks, BLM-I-300, MINI® Fuse Block w/LED, 10 Pole

Mounting Fuse Block
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holder - 4727192 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Vertical-Entry-Standard-Auto-Blade-Fuse-Clip - 3584 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting Fuse Clip; SMT
View Details
2 suppliers
Fuse Holders - 1884479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated 5mm x 20mm; Other; (5 x 20mm)
View Details
Fuse Holders - V-54B Shocksafe -  - VICFUSE
Specs
Normal Operating Current 10 to 6.3 amps
Rated Operating Voltage 125 to 250 volts
Approvals / Ratings UL; VDE
View Details