OptiFuse

Fuse Blocks, BLM-I-300, MINI® Fuse Block w/LED, 6 Pole

BLM-I-306

Description
Fuse Blocks, BLM-I-300, MINI® Fuse Block w/LED, 6 Pole
Description
Fuse Blocks, BLM-I-300, MINI® Fuse Block w/LED, 6 Pole

Suppliers

Company
Product
Description
Supplier Links
<p>Fuse Blocks, BLM-I-300, MINI® Fuse Block w/LED, 6 Pole</p> - BLM-I-306 - Chief Enterprises LLC
Elmhurst, IL, United States

Fuse Blocks, BLM-I-300, MINI® Fuse Block w/LED, 6 Pole


BLM-I-306

Fuse Blocks, BLM-I-300, MINI® Fuse Block w/LED, 6 Pole

BLM-I-306
Fuse Blocks, BLM-I-300, MINI® Fuse Block w/LED, 6 Pole

Fuse Blocks, BLM-I-300, MINI® Fuse Block w/LED, 6 Pole

Supplier's Site

Technical Specifications

  Chief Enterprises LLC
Product Category Fuse Holders
Product Number BLM-I-306
Product Name

Fuse Blocks, BLM-I-300, MINI® Fuse Block w/LED, 6 Pole

Mounting Fuse Block
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holder - 338419 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 200 to 600 amps
View Details
Fuseholders - 36-3550-ND - DigiKey
Keystone Electronics Corp.
Specs
Rated Operating Voltage 500 volts
Mounting Fuse Clip
View Details
2 suppliers
Fuse Carrier for 5x20mm fuses - 80920210 - Interpower
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details