OptiFuse

Fuse Blocks, BLC-100, ATO/ATC® Blade Fuse Block, 10 Pole

BLC-110

Description
Fuse Blocks, BLC-100, ATO/ATC® Blade Fuse Block, 10 Pole
Description
Fuse Blocks, BLC-100, ATO/ATC® Blade Fuse Block, 10 Pole

Suppliers

Company
Product
Description
Supplier Links
<p>Fuse Blocks, BLC-100, ATO/ATC® Blade Fuse Block, 10 Pole</p> - BLC-110 - Chief Enterprises LLC
Elmhurst, IL, United States

Fuse Blocks, BLC-100, ATO/ATC® Blade Fuse Block, 10 Pole


BLC-110

Fuse Blocks, BLC-100, ATO/ATC® Blade Fuse Block, 10 Pole

BLC-110
Fuse Blocks, BLC-100, ATO/ATC® Blade Fuse Block, 10 Pole

Fuse Blocks, BLC-100, ATO/ATC® Blade Fuse Block, 10 Pole

Supplier's Site

Technical Specifications

  Chief Enterprises LLC
Product Category Fuse Holders
Product Number BLC-110
Product Name

Fuse Blocks, BLC-100, ATO/ATC® Blade Fuse Block, 10 Pole

Mounting Fuse Block
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses Auto fuse clips - VF-124 -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
Fuse Holder - 4727325 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 100 amps
Rated Operating Voltage 600 volts
View Details
5mm Fully insulated Holder - 4525 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Mounting THM
View Details
4 suppliers
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details