OptiFuse

Fuse Blocks, BLC-100-G, ATO/ATC® Block w/Ground, 10 Pole

BLC-110-G

Description
Fuse Blocks, BLC-100-G, ATO/ATC® Block w/Ground, 10 Pole
Description
Fuse Blocks, BLC-100-G, ATO/ATC® Block w/Ground, 10 Pole

Suppliers

Company
Product
Description
Supplier Links
<p>Fuse Blocks, BLC-100-G, ATO/ATC® Block w/Ground, 10 Pole</p> - BLC-110-G - Chief Enterprises LLC
Elmhurst, IL, United States

Fuse Blocks, BLC-100-G, ATO/ATC® Block w/Ground, 10 Pole


BLC-110-G

Fuse Blocks, BLC-100-G, ATO/ATC® Block w/Ground, 10 Pole

BLC-110-G
Fuse Blocks, BLC-100-G, ATO/ATC® Block w/Ground, 10 Pole

Fuse Blocks, BLC-100-G, ATO/ATC® Block w/Ground, 10 Pole

Supplier's Site

Technical Specifications

  Chief Enterprises LLC
Product Category Fuse Holders
Product Number BLC-110-G
Product Name

Fuse Blocks, BLC-100-G, ATO/ATC® Block w/Ground, 10 Pole

Mounting Fuse Block
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Fuse Holders/Fuse Bases - TPSB -  - VICFUSE
Specs
Normal Operating Current 2 to 600 amps
Rated Operating Voltage 80 volts
View Details
30 A UL Midget Fuse Holder - 140F-D3F-C30 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Rated Operating Voltage 690 volts
View Details
2 suppliers
Snap in PC Fuse Clip with Orientation Leg - 3512P - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other; (5mm)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
2 suppliers
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details