OptiFuse

Fuse Blocks, BLC-100, ATO/ATC® Blade Fuse Block, 8 Pole

BLC-108

Description
Fuse Blocks, BLC-100, ATO/ATC® Blade Fuse Block, 8 Pole
Description
Fuse Blocks, BLC-100, ATO/ATC® Blade Fuse Block, 8 Pole

Suppliers

Company
Product
Description
Supplier Links
<p>Fuse Blocks, BLC-100, ATO/ATC® Blade Fuse Block, 8 Pole</p> - BLC-108 - Chief Enterprises LLC
Elmhurst, IL, United States

Fuse Blocks, BLC-100, ATO/ATC® Blade Fuse Block, 8 Pole


BLC-108

Fuse Blocks, BLC-100, ATO/ATC® Blade Fuse Block, 8 Pole

BLC-108
Fuse Blocks, BLC-100, ATO/ATC® Blade Fuse Block, 8 Pole

Fuse Blocks, BLC-100, ATO/ATC® Blade Fuse Block, 8 Pole

Supplier's Site

Technical Specifications

  Chief Enterprises LLC
Product Category Fuse Holders
Product Number BLC-108
Product Name

Fuse Blocks, BLC-100, ATO/ATC® Blade Fuse Block, 8 Pole

Mounting Fuse Block
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses holder - VF-127 -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 30 amps
Rated Operating Voltage 500 volts
View Details
Fuse Holder - 339824 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 100 amps
View Details
5mm x 20mm Fuse Cover, ABS - 3517C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other; (5mm)
View Details
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details