OptiFuse

Fuse Blocks, BLC-100-G, ATO/ATC® Block w/Ground, 8 Pole

BLC-108-G

Description
Fuse Blocks, BLC-100-G, ATO/ATC® Block w/Ground, 8 Pole
Description
Fuse Blocks, BLC-100-G, ATO/ATC® Block w/Ground, 8 Pole

Suppliers

Company
Product
Description
Supplier Links
<p>Fuse Blocks, BLC-100-G, ATO/ATC® Block w/Ground, 8 Pole</p> - BLC-108-G - Chief Enterprises LLC
Elmhurst, IL, United States

Fuse Blocks, BLC-100-G, ATO/ATC® Block w/Ground, 8 Pole


BLC-108-G

Fuse Blocks, BLC-100-G, ATO/ATC® Block w/Ground, 8 Pole

BLC-108-G
Fuse Blocks, BLC-100-G, ATO/ATC® Block w/Ground, 8 Pole

Fuse Blocks, BLC-100-G, ATO/ATC® Block w/Ground, 8 Pole

Supplier's Site

Technical Specifications

  Chief Enterprises LLC
Product Category Fuse Holders
Product Number BLC-108-G
Product Name

Fuse Blocks, BLC-100-G, ATO/ATC® Block w/Ground, 8 Pole

Mounting Fuse Block
Unlock Full Specs
to access all available technical data

Similar Products

Street Lighting Fuse Boxes - 251978-000 - TE Connectivity
Specs
Rated Operating Voltage 500 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Fuse Holder - 338419 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 200 to 600 amps
View Details
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
Fuseholders - 486-8040.2012-ND - DigiKey
Specs
Rated Operating Voltage 1000 volts
Mounting Fuse Clip
View Details