OptiFuse

Fuse Blocks, BLC-100, ATO/ATC® Blade Fuse Block, 6 Pole

BLC-106

Description
Fuse Blocks, BLC-100, ATO/ATC® Blade Fuse Block, 6 Pole
Description
Fuse Blocks, BLC-100, ATO/ATC® Blade Fuse Block, 6 Pole

Suppliers

Company
Product
Description
Supplier Links
<p>Fuse Blocks, BLC-100, ATO/ATC® Blade Fuse Block, 6 Pole</p> - BLC-106 - Chief Enterprises LLC
Elmhurst, IL, United States

Fuse Blocks, BLC-100, ATO/ATC® Blade Fuse Block, 6 Pole


BLC-106

Fuse Blocks, BLC-100, ATO/ATC® Blade Fuse Block, 6 Pole

BLC-106
Fuse Blocks, BLC-100, ATO/ATC® Blade Fuse Block, 6 Pole

Fuse Blocks, BLC-100, ATO/ATC® Blade Fuse Block, 6 Pole

Supplier's Site

Technical Specifications

  Chief Enterprises LLC
Product Category Fuse Holders
Product Number BLC-106
Product Name

Fuse Blocks, BLC-100, ATO/ATC® Blade Fuse Block, 6 Pole

Mounting Fuse Block
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses holder - VF-703FLA -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
Fuse Holder - 72389 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 200 amps
Rated Operating Voltage 600 volts
View Details
5mm Low Profile SMT Holder - 4528TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 5 amps
Mounting SMT
View Details
Fuse Carrier for International Fuse - 80910310 - Interpower
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details