OptiFuse Circuit Protection - Fuses ANX-I-100A

Description
Win Source Part Number: 1155694-ANX-I-100A Category: Circuit Protection>Fuses Series: ANX-I Color: Violet Package: Bulk Fuse Type: Automotive Voltage Rating - DC: 32 V Breaking Capacity @ Rated Voltage: 1kA Standard Package: 1 Mounting Type: Holder Package / Case: Blade, Max Dimension: 1.142" L x 0.350" W x 0.850" H (29.00mm x 8.90mm x 21.60mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100 A HTSUS: 8535.10.0040 Mfr: OptiFuse Other Names: 2298-ANX-I-100A Base Product Number: ANX-I Approval Agency: ISO8820, SAE
Request a Quote Datasheet
Description
Win Source Part Number: 1155694-ANX-I-100A Category: Circuit Protection>Fuses Series: ANX-I Color: Violet Package: Bulk Fuse Type: Automotive Voltage Rating - DC: 32 V Breaking Capacity @ Rated Voltage: 1kA Standard Package: 1 Mounting Type: Holder Package / Case: Blade, Max Dimension: 1.142" L x 0.350" W x 0.850" H (29.00mm x 8.90mm x 21.60mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100 A HTSUS: 8535.10.0040 Mfr: OptiFuse Other Names: 2298-ANX-I-100A Base Product Number: ANX-I Approval Agency: ISO8820, SAE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuses - 1155694-ANX-I-100A - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1155694-ANX-I-100A
Circuit Protection - Fuses 1155694-ANX-I-100A
Win Source Part Number: 1155694-ANX-I-100A Category: Circuit Protection>Fuses Series: ANX-I Color: Violet Package: Bulk Fuse Type: Automotive Voltage Rating - DC: 32 V Breaking Capacity @ Rated Voltage: 1kA Standard Package: 1 Mounting Type: Holder Package / Case: Blade, Max Dimension: 1.142" L x 0.350" W x 0.850" H (29.00mm x 8.90mm x 21.60mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100 A HTSUS: 8535.10.0040 Mfr: OptiFuse Other Names: 2298-ANX-I-100A Base Product Number: ANX-I Approval Agency: ISO8820, SAE

Win Source Part Number: 1155694-ANX-I-100A
Category: Circuit Protection>Fuses
Series: ANX-I
Color: Violet
Package: Bulk
Fuse Type: Automotive
Voltage Rating - DC: 32 V
Breaking Capacity @ Rated Voltage: 1kA
Standard Package: 1
Mounting Type: Holder
Package / Case: Blade, Max
Dimension: 1.142" L x 0.350" W x 0.850" H (29.00mm x 8.90mm x 21.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100 A
HTSUS: 8535.10.0040
Mfr: OptiFuse
Other Names: 2298-ANX-I-100A
Base Product Number: ANX-I
Approval Agency: ISO8820, SAE

Buy Now Datasheet
Circuit Protection - Fuses ANX-I-100A
FUSE AUTO 100A 32VDC BLADE MAX

FUSE AUTO 100A 32VDC BLADE MAX

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses
Product Number 1155694-ANX-I-100A ANX-I-100A
Product Name Circuit Protection - Fuses Circuit Protection - Fuses
Mounting Holder
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110433 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 100 amps
View Details
North American Fuse Time Delay 2A - 813MDA-2 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - CCP2E30HTTE - 1011267-CCP2E30HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.5 amps
View Details