OptiFuse

Fuses, ANX, Auto MAXI® Blade, 32V 70A

ANX-70A

Description
Fuses, ANX, Auto MAXI® Blade, 32V 70A
Description
Fuses, ANX, Auto MAXI® Blade, 32V 70A

Suppliers

Company
Product
Description
Supplier Links
<p>Fuses, ANX, Auto MAXI® Blade, 32V 70A</p> - ANX-70A - Chief Enterprises LLC
Elmhurst, IL, United States

Fuses, ANX, Auto MAXI® Blade, 32V 70A


ANX-70A

Fuses, ANX, Auto MAXI® Blade, 32V 70A

ANX-70A
Fuses, ANX, Auto MAXI® Blade, 32V 70A

Fuses, ANX, Auto MAXI® Blade, 32V 70A

Supplier's Site
Circuit Protection - Fuses - ANX-70A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Fuses
ANX-70A
Circuit Protection - Fuses ANX-70A
FUSE AUTO 70A 32VDC BLADE MAX

FUSE AUTO 70A 32VDC BLADE MAX

Supplier's Site

Technical Specifications

  Chief Enterprises LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses
Product Number ANX-70A ANX-70A
Product Name

Fuses, ANX, Auto MAXI® Blade, 32V 70A

Circuit Protection - Fuses
Fuse Type Automotive; Blade
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 2019-CCF1F12TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
North American Fuse Time Delay 20A - 813MDA-20 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details