OptiFuse

Fuses, ANX, Auto MAXI® Blade, 32V 100A

ANX-100A

Description
Fuses, ANX, Auto MAXI® Blade, 32V 100A
Description
Fuses, ANX, Auto MAXI® Blade, 32V 100A

Suppliers

Company
Product
Description
Supplier Links
<p>Fuses, ANX, Auto MAXI® Blade, 32V 100A</p> - ANX-100A - Chief Enterprises LLC
Elmhurst, IL, United States

Fuses, ANX, Auto MAXI® Blade, 32V 100A


ANX-100A

Fuses, ANX, Auto MAXI® Blade, 32V 100A

ANX-100A
Fuses, ANX, Auto MAXI® Blade, 32V 100A

Fuses, ANX, Auto MAXI® Blade, 32V 100A

Supplier's Site

Technical Specifications

  Chief Enterprises LLC
Product Category Fuses
Product Number ANX-100A
Product Name

Fuses, ANX, Auto MAXI® Blade, 32V 100A

Fuse Type Automotive; Blade
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 10A - 813MDA-10 - Interpower
Specs
Fuse Material Ceramic; Brass,Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - 004110107 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 80 volts
Rated Current 250 amps
View Details
Auto Fuses - ATUN -  - VICFUSE
Specs
Fuse Type Automotive
View Details
Fuses - CCP2E30HTTE - 1011267-CCP2E30HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.5 amps
View Details