OptiFuse Circuit Protection - Fuses ANT-5A

Description
FUSE AUTO 5A 32VDC BLADE MICRO
Description
FUSE AUTO 5A 32VDC BLADE MICRO

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuses - ANT-5A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Fuses
ANT-5A
Circuit Protection - Fuses ANT-5A
FUSE AUTO 5A 32VDC BLADE MICRO

FUSE AUTO 5A 32VDC BLADE MICRO

Supplier's Site
<p>Fuses, ANT, Auto MICRO2® Blade, 32V 5A</p> - ANT-5A - Chief Enterprises LLC
Elmhurst, IL, United States

Fuses, ANT, Auto MICRO2® Blade, 32V 5A


ANT-5A

Fuses, ANT, Auto MICRO2® Blade, 32V 5A

ANT-5A
Fuses, ANT, Auto MICRO2® Blade, 32V 5A

Fuses, ANT, Auto MICRO2® Blade, 32V 5A

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Chief Enterprises LLC
Product Category Fuses Fuses
Product Number ANT-5A ANT-5A
Product Name Circuit Protection - Fuses

Fuses, ANT, Auto MICRO2® Blade, 32V 5A

Rated Voltage 32 volts 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
North American Fuse Time Delay 1A - 813MSL-1 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - 486-2516-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Approvals / Standards VDE
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers