OptiFuse

Fuses, ANT, Auto MICRO2® Blade, 32V 30A

ANT-30A

Description
Fuses, ANT, Auto MICRO2® Blade, 32V 30A
Description
Fuses, ANT, Auto MICRO2® Blade, 32V 30A

Suppliers

Company
Product
Description
Supplier Links
<p>Fuses, ANT, Auto MICRO2® Blade, 32V 30A</p> - ANT-30A - Chief Enterprises LLC
Elmhurst, IL, United States

Fuses, ANT, Auto MICRO2® Blade, 32V 30A


ANT-30A

Fuses, ANT, Auto MICRO2® Blade, 32V 30A

ANT-30A
Fuses, ANT, Auto MICRO2® Blade, 32V 30A

Fuses, ANT, Auto MICRO2® Blade, 32V 30A

Supplier's Site
Circuit Protection - Fuses - ANT-30A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Fuses
ANT-30A
Circuit Protection - Fuses ANT-30A
FUSE AUTO 30A 32VDC BLADE MICRO

FUSE AUTO 30A 32VDC BLADE MICRO

Supplier's Site

Technical Specifications

  Chief Enterprises LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses
Product Number ANT-30A ANT-30A
Product Name

Fuses, ANT, Auto MICRO2® Blade, 32V 30A

Circuit Protection - Fuses
Fuse Type Subminiature; Automotive; Blade
Unlock Full Specs
to access all available technical data

Similar Products

TF16VN Chip Current Fuses for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Operating Temperature 125 C (257 F)
View Details
Fuse - 57467 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Rated Voltage 700 volts
Rated Current 600 amps
View Details
International Fuse Quick Acting 3.15A - 81411541 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details