OptiFuse

Fuses, ANT, Auto MICRO2® Blade, 32V 15A

ANT-15A

Description
Fuses, ANT, Auto MICRO2® Blade, 32V 15A
Description
Fuses, ANT, Auto MICRO2® Blade, 32V 15A

Suppliers

Company
Product
Description
Supplier Links
<p>Fuses, ANT, Auto MICRO2® Blade, 32V 15A</p> - ANT-15A - Chief Enterprises LLC
Elmhurst, IL, United States

Fuses, ANT, Auto MICRO2® Blade, 32V 15A


ANT-15A

Fuses, ANT, Auto MICRO2® Blade, 32V 15A

ANT-15A
Fuses, ANT, Auto MICRO2® Blade, 32V 15A

Fuses, ANT, Auto MICRO2® Blade, 32V 15A

Supplier's Site
Circuit Protection - Fuses - ANT-15A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Fuses
ANT-15A
Circuit Protection - Fuses ANT-15A
FUSE AUTO 15A 32VDC BLADE MICRO

FUSE AUTO 15A 32VDC BLADE MICRO

Supplier's Site

Technical Specifications

  Chief Enterprises LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses
Product Number ANT-15A ANT-15A
Product Name

Fuses, ANT, Auto MICRO2® Blade, 32V 15A

Circuit Protection - Fuses
Fuse Type Subminiature; Automotive; Blade
Unlock Full Specs
to access all available technical data

Similar Products

Three-Terminal Fuses - VCLM3820 (30A) -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 62 volts
Rated Current 30 amps
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers