FUSE AUTO 7.5A 32VDC BLADE MINI
Fuses, ANS, Auto MINI® Low Profile, 32V 7.5A
ANS-7.5AFuses, ANS, Auto MINI® Low Profile, 32V 7.5A
| Shenzhen Shengyu Electronics Technology Limited | Chief Enterprises LLC | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | ANS-7.5A | ANS-7.5A |
| Product Name | Circuit Protection - Fuses | Fuses, ANS, Auto MINI® Low Profile, 32V 7.5A |
| Rated Voltage | 32 volts | 32 volts |