OptiFuse

Fuses, ANR80-UL, Regular (ATO/ATC®), 80V 20A - UL

ANR80-UL-20A

Description
Fuses, ANR80-UL, Regular (ATO/ATC®), 80V 20A - UL
Description
Fuses, ANR80-UL, Regular (ATO/ATC®), 80V 20A - UL

Suppliers

Company
Product
Description
Supplier Links
<p>Fuses, ANR80-UL, Regular (ATO/ATC®), 80V 20A - UL</p> - ANR80-UL-20A - Chief Enterprises LLC
Elmhurst, IL, United States

Fuses, ANR80-UL, Regular (ATO/ATC®), 80V 20A - UL


ANR80-UL-20A

Fuses, ANR80-UL, Regular (ATO/ATC®), 80V 20A - UL

ANR80-UL-20A
Fuses, ANR80-UL, Regular (ATO/ATC®), 80V 20A - UL

Fuses, ANR80-UL, Regular (ATO/ATC®), 80V 20A - UL

Supplier's Site
Circuit Protection - Fuses ANR80-UL-20A
FUSE AUTO 20A 80VDC BLADE ATO

FUSE AUTO 20A 80VDC BLADE ATO

Supplier's Site

Technical Specifications

  Chief Enterprises LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses
Product Number ANR80-UL-20A ANR80-UL-20A
Product Name

Fuses, ANR80-UL, Regular (ATO/ATC®), 80V 20A - UL

Circuit Protection - Fuses
Approvals / Standards UL
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Semiconductor Protection Fuses - IEC Square Body Fuses - VSP 690V(AB) -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Current 2000 amps
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Allen-Bradley / Rockwell Automation
View Details