Fuses, ANR-UL, Regular (ATO/ATC®), 32V 25A - UL
ANR-UL-25A
Fuses, ANR-UL, Regular (ATO/ATC®), 32V 25A - UL
ANR-UL-25AFuses, ANR-UL, Regular (ATO/ATC®), 32V 25A - UL
FUSE AUTO 25A 32VDC BLADE ATO
| Chief Enterprises LLC | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | ANR-UL-25A | ANR-UL-25A |
| Product Name | Fuses, ANR-UL, Regular (ATO/ATC®), 32V 25A - UL |
Circuit Protection - Fuses |
| Approvals / Standards | UL |