OptiFuse

Fuses, ANR, Auto Regular (ATO/ATC®), 32V 35A

ANR-35A

Description
Fuses, ANR, Auto Regular (ATO/ATC®), 32V 35A
Description
Fuses, ANR, Auto Regular (ATO/ATC®), 32V 35A

Suppliers

Company
Product
Description
Supplier Links
<p>Fuses, ANR, Auto Regular (ATO/ATC®), 32V 35A</p> - ANR-35A - Chief Enterprises LLC
Elmhurst, IL, United States

Fuses, ANR, Auto Regular (ATO/ATC®), 32V 35A


ANR-35A

Fuses, ANR, Auto Regular (ATO/ATC®), 32V 35A

ANR-35A
Fuses, ANR, Auto Regular (ATO/ATC®), 32V 35A

Fuses, ANR, Auto Regular (ATO/ATC®), 32V 35A

Supplier's Site
Circuit Protection - Fuses - ANR-35A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Fuses
ANR-35A
Circuit Protection - Fuses ANR-35A
FUSE AUTO 35A 32VDC BLADE ATO

FUSE AUTO 35A 32VDC BLADE ATO

Supplier's Site

Technical Specifications

  Chief Enterprises LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses
Product Number ANR-35A ANR-35A
Product Name

Fuses, ANR, Auto Regular (ATO/ATC®), 32V 35A

Circuit Protection - Fuses
Fuse Type Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Semiconductor Protection Fuses - IEC Square Body Fuses - VSP 1500V(FS) -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 1500 volts
Rated Current 2000 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
1494U 30A Fuse Block - 1494U-F30 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details