OptiFuse

Fuses, ANR, Auto Regular (ATO/ATC®), 32V 2A

ANR-2A

Description
Fuses, ANR, Auto Regular (ATO/ATC®), 32V 2A
Description
Fuses, ANR, Auto Regular (ATO/ATC®), 32V 2A

Suppliers

Company
Product
Description
Supplier Links
<p>Fuses, ANR, Auto Regular (ATO/ATC®), 32V 2A</p> - ANR-2A - Chief Enterprises LLC
Elmhurst, IL, United States

Fuses, ANR, Auto Regular (ATO/ATC®), 32V 2A


ANR-2A

Fuses, ANR, Auto Regular (ATO/ATC®), 32V 2A

ANR-2A
Fuses, ANR, Auto Regular (ATO/ATC®), 32V 2A

Fuses, ANR, Auto Regular (ATO/ATC®), 32V 2A

Supplier's Site
Circuit Protection - Fuses - ANR-2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Fuses
ANR-2A
Circuit Protection - Fuses ANR-2A
FUSE AUTO 2A 32VDC BLADE ATO/ATC

FUSE AUTO 2A 32VDC BLADE ATO/ATC

Supplier's Site

Technical Specifications

  Chief Enterprises LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses
Product Number ANR-2A ANR-2A
Product Name

Fuses, ANR, Auto Regular (ATO/ATC®), 32V 2A

Circuit Protection - Fuses
Fuse Type Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
International Fuse Quick Acting 3.15A - 81411541 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 2019-CCF1N2.5TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers