OptiFuse

Fuses, ANR, Auto Regular (ATO/ATC®), 32V 20A

ANR-20A

Description
Fuses, ANR, Auto Regular (ATO/ATC®), 32V 20A
Description
Fuses, ANR, Auto Regular (ATO/ATC®), 32V 20A

Suppliers

Company
Product
Description
Supplier Links
<p>Fuses, ANR, Auto Regular (ATO/ATC®), 32V 20A</p> - ANR-20A - Chief Enterprises LLC
Elmhurst, IL, United States

Fuses, ANR, Auto Regular (ATO/ATC®), 32V 20A


ANR-20A

Fuses, ANR, Auto Regular (ATO/ATC®), 32V 20A

ANR-20A
Fuses, ANR, Auto Regular (ATO/ATC®), 32V 20A

Fuses, ANR, Auto Regular (ATO/ATC®), 32V 20A

Supplier's Site
Circuit Protection - Fuses - ANR-20A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Fuses
ANR-20A
Circuit Protection - Fuses ANR-20A
FUSE AUTO 20A 32VDC BLADE ATO

FUSE AUTO 20A 32VDC BLADE ATO

Supplier's Site

Technical Specifications

  Chief Enterprises LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses
Product Number ANR-20A ANR-20A
Product Name

Fuses, ANR, Auto Regular (ATO/ATC®), 32V 20A

Circuit Protection - Fuses
Fuse Type Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Three-Terminal Fuses - VCLM3820 (45A) -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 62 volts
Rated Current 45 amps
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Fuse - 879815 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Rated Voltage 600 volts
Rated Current 30 amps
View Details