OptiFuse

Fuses, ANR, Auto Regular (ATO/ATC®), 32V 10A

ANR-10A

Description
Fuses, ANR, Auto Regular (ATO/ATC®), 32V 10A
Description
Fuses, ANR, Auto Regular (ATO/ATC®), 32V 10A

Suppliers

Company
Product
Description
Supplier Links
<p>Fuses, ANR, Auto Regular (ATO/ATC®), 32V 10A</p> - ANR-10A - Chief Enterprises LLC
Elmhurst, IL, United States

Fuses, ANR, Auto Regular (ATO/ATC®), 32V 10A


ANR-10A

Fuses, ANR, Auto Regular (ATO/ATC®), 32V 10A

ANR-10A
Fuses, ANR, Auto Regular (ATO/ATC®), 32V 10A

Fuses, ANR, Auto Regular (ATO/ATC®), 32V 10A

Supplier's Site
Circuit Protection - Fuses - ANR-10A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Fuses
ANR-10A
Circuit Protection - Fuses ANR-10A
FUSE AUTO 10A 32VDC BLADE ATO

FUSE AUTO 10A 32VDC BLADE ATO

Supplier's Site

Technical Specifications

  Chief Enterprises LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses
Product Number ANR-10A ANR-10A
Product Name

Fuses, ANR, Auto Regular (ATO/ATC®), 32V 10A

Circuit Protection - Fuses
Fuse Type Automotive
Unlock Full Specs
to access all available technical data

Similar Products

200A Fuse Block - 1494U-F200 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
SMD 0.25A 32V Circuit Protection Fuse - 139-TF16SN0.25TTD - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
View Details
2 suppliers
Fuses - 004110496 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 350 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers