OptiFuse

Fuses, ANM80, Auto MINI® Blade, 80V 15A

ANM80-15A

Description
Fuses, ANM80, Auto MINI® Blade, 80V 15A
Description
Fuses, ANM80, Auto MINI® Blade, 80V 15A

Suppliers

Company
Product
Description
Supplier Links
<p>Fuses, ANM80, Auto MINI® Blade, 80V 15A</p> - ANM80-15A - Chief Enterprises LLC
Elmhurst, IL, United States

Fuses, ANM80, Auto MINI® Blade, 80V 15A


ANM80-15A

Fuses, ANM80, Auto MINI® Blade, 80V 15A

ANM80-15A
Fuses, ANM80, Auto MINI® Blade, 80V 15A

Fuses, ANM80, Auto MINI® Blade, 80V 15A

Supplier's Site

Technical Specifications

  Chief Enterprises LLC
Product Category Fuses
Product Number ANM80-15A
Product Name

Fuses, ANM80, Auto MINI® Blade, 80V 15A

Fuse Type Miniature; Automotive; Blade
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - CCF1N10TTE - 1180042-CCF1N10TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 10 amps
View Details
4 suppliers
Fuse - 41644266 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
North American Fuse Time Delay 2A - 813MDA-2 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details