OptiFuse

Fuses, ANM58, Auto MINI® Blade, 58V 3A

ANM58-3A

Description
Fuses, ANM58, Auto MINI® Blade, 58V 3A
Description
Fuses, ANM58, Auto MINI® Blade, 58V 3A

Suppliers

Company
Product
Description
Supplier Links
<p>Fuses, ANM58, Auto MINI® Blade, 58V 3A</p> - ANM58-3A - Chief Enterprises LLC
Elmhurst, IL, United States

Fuses, ANM58, Auto MINI® Blade, 58V 3A


ANM58-3A

Fuses, ANM58, Auto MINI® Blade, 58V 3A

ANM58-3A
Fuses, ANM58, Auto MINI® Blade, 58V 3A

Fuses, ANM58, Auto MINI® Blade, 58V 3A

Supplier's Site

Technical Specifications

  Chief Enterprises LLC
Product Category Fuses
Product Number ANM58-3A
Product Name

Fuses, ANM58, Auto MINI® Blade, 58V 3A

Fuse Type Miniature; Automotive; Blade
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 2019-CCF1N2.5TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers
Fuse - 65920240 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
North American Fuse Fast Acting 6A - 813GMA-6 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details