OptiFuse

Fuses, ANM58, Auto MINI® Blade, 58V 25A

ANM58-25A

Description
Fuses, ANM58, Auto MINI® Blade, 58V 25A
Description
Fuses, ANM58, Auto MINI® Blade, 58V 25A

Suppliers

Company
Product
Description
Supplier Links
<p>Fuses, ANM58, Auto MINI® Blade, 58V 25A</p> - ANM58-25A - Chief Enterprises LLC
Elmhurst, IL, United States

Fuses, ANM58, Auto MINI® Blade, 58V 25A


ANM58-25A

Fuses, ANM58, Auto MINI® Blade, 58V 25A

ANM58-25A
Fuses, ANM58, Auto MINI® Blade, 58V 25A

Fuses, ANM58, Auto MINI® Blade, 58V 25A

Supplier's Site

Technical Specifications

  Chief Enterprises LLC
Product Category Fuses
Product Number ANM58-25A
Product Name

Fuses, ANM58, Auto MINI® Blade, 58V 25A

Fuse Type Miniature; Automotive; Blade
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 5A - 81412581 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 004110224 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 440 volts
Rated Current 50 amps
View Details
Cartridge Fuses - VF504/VF504-P -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Current 30 amps
View Details
Fuses - 2019-CCF1F5TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers