FUSE AUTO 5A 125VDC BLADE MINI
Fuses, ANM125-M, Auto MINI® Blade, 125V 5A - IGN
ANM125-M-5AFuses, ANM125-M, Auto MINI® Blade, 125V 5A - IGN
| Shenzhen Shengyu Electronics Technology Limited | Chief Enterprises LLC | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | ANM125-M-5A | ANM125-M-5A |
| Product Name | Circuit Protection - Fuses | Fuses, ANM125-M, Auto MINI® Blade, 125V 5A - IGN |
| Rated Voltage | 125 volts | 125 volts |