OptiFuse

Fuses, ANM-UL, Auto MINI® Blade, 32V 5A - UL

ANM-UL-5A

Description
Fuses, ANM-UL, Auto MINI® Blade, 32V 5A - UL
Description
Fuses, ANM-UL, Auto MINI® Blade, 32V 5A - UL

Suppliers

Company
Product
Description
Supplier Links
<p>Fuses, ANM-UL, Auto MINI® Blade, 32V 5A - UL</p> - ANM-UL-5A - Chief Enterprises LLC
Elmhurst, IL, United States

Fuses, ANM-UL, Auto MINI® Blade, 32V 5A - UL


ANM-UL-5A

Fuses, ANM-UL, Auto MINI® Blade, 32V 5A - UL

ANM-UL-5A
Fuses, ANM-UL, Auto MINI® Blade, 32V 5A - UL

Fuses, ANM-UL, Auto MINI® Blade, 32V 5A - UL

Supplier's Site
Circuit Protection - Fuses - ANM-UL-5A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Fuses
ANM-UL-5A
Circuit Protection - Fuses ANM-UL-5A
FUSE AUTOMOTIVE 5A 32VDC BLADE

FUSE AUTOMOTIVE 5A 32VDC BLADE

Supplier's Site

Technical Specifications

  Chief Enterprises LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses
Product Number ANM-UL-5A ANM-UL-5A
Product Name

Fuses, ANM-UL, Auto MINI® Blade, 32V 5A - UL

Circuit Protection - Fuses
Fuse Type Miniature; Automotive; Blade
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Semiconductor Protection Fuses - IEC Square Body Fuses - VSP 690V(BB) -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Current 500 amps
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Fuse - 65920240 - Radwell International
Allen-Bradley / Rockwell Automation
View Details