OptiFuse

Fuses, ANM-UL, Auto MINI® Blade, 32V 4A - UL

ANM-UL-4A

Description
Fuses, ANM-UL, Auto MINI® Blade, 32V 4A - UL
Description
Fuses, ANM-UL, Auto MINI® Blade, 32V 4A - UL

Suppliers

Company
Product
Description
Supplier Links
<p>Fuses, ANM-UL, Auto MINI® Blade, 32V 4A - UL</p> - ANM-UL-4A - Chief Enterprises LLC
Elmhurst, IL, United States

Fuses, ANM-UL, Auto MINI® Blade, 32V 4A - UL


ANM-UL-4A

Fuses, ANM-UL, Auto MINI® Blade, 32V 4A - UL

ANM-UL-4A
Fuses, ANM-UL, Auto MINI® Blade, 32V 4A - UL

Fuses, ANM-UL, Auto MINI® Blade, 32V 4A - UL

Supplier's Site
Circuit Protection - Fuses - ANM-UL-4A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Fuses
ANM-UL-4A
Circuit Protection - Fuses ANM-UL-4A
FUSE AUTOMOTIVE 4A 32VDC BLADE

FUSE AUTOMOTIVE 4A 32VDC BLADE

Supplier's Site

Technical Specifications

  Chief Enterprises LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses
Product Number ANM-UL-4A ANM-UL-4A
Product Name

Fuses, ANM-UL, Auto MINI® Blade, 32V 4A - UL

Circuit Protection - Fuses
Fuse Type Miniature; Automotive; Blade
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Semiconductor Protection Fuses - IEC Square Body Fuses - VSP 690V(D11) -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Current 2000 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers