FUSE AUTO 25A 32VDC BLADE MINI
Fuses, ANM-UL, Auto MINI® Blade, 32V 25A - UL
ANM-UL-25AFuses, ANM-UL, Auto MINI® Blade, 32V 25A - UL
| Shenzhen Shengyu Electronics Technology Limited | Chief Enterprises LLC | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | ANM-UL-25A | ANM-UL-25A |
| Product Name | Circuit Protection - Fuses | Fuses, ANM-UL, Auto MINI® Blade, 32V 25A - UL |
| Rated Voltage | 32 volts | 32 volts |