OptiFuse

Fuses, ANM-I, Auto MINI® Blade, 32V 3A - LED

ANM-I-3A

Description
Fuses, ANM-I, Auto MINI® Blade, 32V 3A - LED
Description
Fuses, ANM-I, Auto MINI® Blade, 32V 3A - LED

Suppliers

Company
Product
Description
Supplier Links
<p>Fuses, ANM-I, Auto MINI® Blade, 32V 3A - LED</p> - ANM-I-3A - Chief Enterprises LLC
Elmhurst, IL, United States

Fuses, ANM-I, Auto MINI® Blade, 32V 3A - LED


ANM-I-3A

Fuses, ANM-I, Auto MINI® Blade, 32V 3A - LED

ANM-I-3A
Fuses, ANM-I, Auto MINI® Blade, 32V 3A - LED

Fuses, ANM-I, Auto MINI® Blade, 32V 3A - LED

Supplier's Site

Technical Specifications

  Chief Enterprises LLC
Product Category Fuses
Product Number ANM-I-3A
Product Name

Fuses, ANM-I, Auto MINI® Blade, 32V 3A - LED

Fuse Type Miniature; Automotive; Blade
Unlock Full Specs
to access all available technical data

Similar Products

SMD 2.5A 32V Circuit Protection Fuse - 139-TF16AT2.50TTD - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
View Details
3 suppliers
200A Fuse Block - 1494U-F200 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
North American Fuse Fast Acting 8A - 813GMA-8 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details