OptiFuse

Fuses, ANM-I, Auto MINI® Blade, 32V 30A - LED

ANM-I-30A

Description
Fuses, ANM-I, Auto MINI® Blade, 32V 30A - LED
Description
Fuses, ANM-I, Auto MINI® Blade, 32V 30A - LED

Suppliers

Company
Product
Description
Supplier Links
<p>Fuses, ANM-I, Auto MINI® Blade, 32V 30A - LED</p> - ANM-I-30A - Chief Enterprises LLC
Elmhurst, IL, United States

Fuses, ANM-I, Auto MINI® Blade, 32V 30A - LED


ANM-I-30A

Fuses, ANM-I, Auto MINI® Blade, 32V 30A - LED

ANM-I-30A
Fuses, ANM-I, Auto MINI® Blade, 32V 30A - LED

Fuses, ANM-I, Auto MINI® Blade, 32V 30A - LED

Supplier's Site

Technical Specifications

  Chief Enterprises LLC
Product Category Fuses
Product Number ANM-I-30A
Product Name

Fuses, ANM-I, Auto MINI® Blade, 32V 30A - LED

Fuse Type Miniature; Automotive; Blade
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 1A - 81413421 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Circuit Protection Fuse - 139-CCF1N10TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Fuses - 002631019 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 50 amps
View Details